Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Toshiba Semiconductor TLP2361(V4,E
TLP2361(V4,E
Active
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 3.75KV PSH PULL SO6-5
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP2361(V4,E Datasheet
History Price: $1.04
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLP2361(V4,E vs TLP116A(E
Part No
TLP2361(V4,E
TLP116A(E
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
10kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
10 mA
Data Rate
15MBd
20MBd
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
60ns, 60ns
Rise / Fall Time (Typ)
3ns, 3ns
15ns, 15ns
Voltage - Forward (Vf) (Typ)
1.5V
1.58V
Current - DC Forward (If) (Max)
10mA
20mA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO, 5 Lead
6-SO, 5 Lead