Packaging
Tape & Reel (TR)
Tube
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
1kV/µs
Output Type
Push-Pull, Totem Pole
Tri-State
Current - Output / Channel
10 mA
25 mA
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
400ns, 400ns
Rise / Fall Time (Typ)
15ns, 15ns
35ns, 20ns
Voltage - Forward (Vf) (Typ)
1.58V
1.55V
Current - DC Forward (If) (Max)
20mA
10mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-SO, 5 Lead
8-DIP