TIL925A
TIL925A
Active
Description:  DARLINGTON OUTPUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL925A Datasheet
History Price: Active
In Stock: 26300
TIL925A vs TIL113SM
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
4170Vrms
Current Transfer Ratio (Min)
-
300% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
-
DC
Output Type
-
Darlington with Base
Voltage - Output (Max)
-
30V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
80 mA
Vce Saturation (Max)
-
1.25V
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SMD, Gull Wing
Supplier Device Package
-
6-SMD