TIL113M
TIL113M
Active
Description:  OPTOISO 4.17KV DARL W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL113M Datasheet
History Price: $0.81
In Stock: 45400
TIL113M vs TIL918B
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Channels
1
-
Voltage - Isolation
4170Vrms
-
Current Transfer Ratio (Min)
300% @ 10mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
-
Output Type
Darlington with Base
-
Voltage - Output (Max)
30V
-
Current - Output / Channel
150mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
80 mA
-
Vce Saturation (Max)
1.25V
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
6-DIP (0.300", 7.62mm)
-
Supplier Device Package
6-DIP
-