☰
STGAP2SICSTR
STGAP2SICSTR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
History Price: $3.22
In Stock: 2860
STGAP2SICSTR vs STGAP2SICD
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
5000Vrms
6000Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
90ns, 90ns
Pulse Width Distortion (Max)
20ns
-
Rise / Fall Time (Typ)
30ns, 30ns
30ns, 30ns
Current - Output High, Low
4A, 4A
4A, -
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3V ~ 5.5V
3.1V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
36-BSOP (0.295", 7.50mm Width), 32 Leads
Supplier Device Package
8-SO
36-SO
Approval Agency
UL
UL, VDE