☰
STGAP2HSCM
STGAP2HSCM
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STGAP2HSCM Datasheet
History Price: $2.01901
In Stock: 31905
STGAP2HSCM vs STGAP2SCMTR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Magnetic Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
1700VDC
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
100ns, 100ns
Pulse Width Distortion (Max)
20ns
20ns
Rise / Fall Time (Typ)
30ns, 30ns
30ns, 30ns
Current - Output High, Low
4A, 4A
4A, 4A
Current - Peak Output
4A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SO
Approval Agency
UL
-