☰
STGAP2HDM
STGAP2HDM
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STGAP2HDM Datasheet
History Price: $2.85026
In Stock: 48990
STGAP2HDM vs STGAP2DM
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
-
Number of Channels
2
-
Voltage - Isolation
6000Vrms
-
Common Mode Transient Immunity (Min)
100V/ns
-
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
-
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
30ns, 30ns
-
Current - Output High, Low
4A, -
-
Current - Peak Output
4A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3.1V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
36-BSOP (0.295", 7.50mm Width), 32 Leads
-
Supplier Device Package
36-SO
-
Approval Agency
UL, VDE
-