Series
Automotive, AEC-Q100
Automotive, AEC-Q100, gapDRIVE
Packaging
Tube
Tape & Reel (TR)
Technology
Magnetic Coupling
Magnetic Coupling
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Propagation Delay tpLH / tpHL (Max)
130ns, 130ns
130ns, 130ns
Pulse Width Distortion (Max)
10ns
10ns
Rise / Fall Time (Typ)
25ns, 25ns (Max)
25ns, 25ns (Max)
Current - Output High, Low
2.5A, 2.5A
2.5A, 2.5A
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.5V ~ 36V
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
24-SO