Series
Automotive, AEC-Q100, Si864x
-
Status
Active
Not For New Designs
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Inputs - Side 1/Side 2
4/0
3/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
1000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
25kV/µs (Typ)
Data Rate
150Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
9.5ns, 9.5ns
Pulse Width Distortion (Max)
4.5ns
2.5ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
3.8ns, 2.8ns
Voltage - Supply
2.375V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC