SI8261BCA-C-IS
SI8261BCA-C-IS
Obsolete
Description:  DGTL ISO 1CH GATE DRIVER
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 8500
SI8261BCA-C-IS vs SI8273AB-IM
Series
Automotive, AEC-Q100
Si827x
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Capacitive Coupling
RF Coupling
Number of Channels
1
2
Voltage - Isolation
-
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
150kV/µs
Propagation Delay tpLH / tpHL (Max)
60ns, 50ns
60ns, 60ns
Pulse Width Distortion (Max)
10ns (Typ)
8ns
Rise / Fall Time (Typ)
5.5ns, 8.5ns
10.5ns, 13.3ns
Current - Output High, Low
500mA, 1.2A
1.8A, 4A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
2.8V (Max)
-
Current - DC Forward (If) (Max)
30 mA
-
Voltage - Output Supply
13.5V ~ 30V
4.6V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-VFLGA
Supplier Device Package
-
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE