Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
60ns, 50ns
60ns, 60ns
Pulse Width Distortion (Max)
28ns
5.6ns
Rise / Fall Time (Typ)
5.5ns, 8.5ns
20ns, 20ns (Max)
Current - Output High, Low
500mA, 1.2A
-
Current - Peak Output
4A
500mA
Voltage - Forward (Vf) (Typ)
2.8V (Max)
-
Current - DC Forward (If) (Max)
30 mA
-
Voltage - Output Supply
6.5V ~ 30V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VELGA
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-LGA (10x12.5)
16-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE