SI82398AD-IS
SI82398AD-IS
Active
Description:  DGTL ISO 5KV 2CH GATE DVR 16SOIC
Manufacturer:  Skyworks Solutions
History Price: $6.67
In Stock: 10200
SI82398AD-IS vs SI8274GB4D-IM
Series
Automotive, AEC-Q100
Si827x
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Capacitive Coupling
RF Coupling
Number of Channels
2
2
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
200kV/µs
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
105ns, 75ns
Pulse Width Distortion (Max)
5.6ns
47ns
Rise / Fall Time (Typ)
12ns, 12ns (Max)
10.5ns, 13.3ns
Current - Output High, Low
2A, 4A
1.8A, 4A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6.5V ~ 24V
4.2V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-VFLGA
Supplier Device Package
16-SOIC
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE