Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
1000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
-
Pulse Width Distortion (Max)
5.6ns
-
Rise / Fall Time (Typ)
12ns, 12ns (Max)
-
Current - Output High, Low
2A, 4A
-
Current - Peak Output
4A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6.5V ~ 24V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFLGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-LGA (5x5)
8-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE