Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
19% @ 16mA
100% @ 1mA
Current Transfer Ratio (Max)
-
320% @ 1mA
Turn On / Turn Off Time (Typ)
300ns, 300ns
6µs, 5.5µs
Rise / Fall Time (Typ)
-
3.5µs, 5µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
25V
55V
Current - Output / Channel
8mA
50mA
Voltage - Forward (Vf) (Typ)
1.33V
1.1V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
8-SMD
4-SMD