SFH6345-X009
SFH6345-X009
Active
Description:  OPTOISOLATOR 5.3KV TRANS 8SMD
Manufacturer:  Vishay
History Price: $2.07
In Stock: 800
SFH6345-X009 vs SFH617A-4X016
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
19% @ 16mA
160% @ 10mA
Current Transfer Ratio (Max)
-
320% @ 10mA
Turn On / Turn Off Time (Typ)
300ns, 300ns
3µs, 2.3µs
Rise / Fall Time (Typ)
-
2µs, 2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
25V
70V
Current - Output / Channel
8mA
50mA
Voltage - Forward (Vf) (Typ)
1.33V
1.35V
Current - DC Forward (If) (Max)
25 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
4-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
4-DIP