SFH628A-4
SFH628A-4
Active
Description:  OPTOISOLATOR 5.3KV TRANS 4-DIP
Manufacturer:  Vishay
Datasheet:   SFH628A-4 Datasheet
History Price: $1.25
In Stock: 35500
SFH628A-4 vs SFH6319T
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
160% @ 1mA
500% @ 1.6mA
Current Transfer Ratio (Max)
500% @ 1mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
6µs, 5.5µs
600ns, 1.5µs
Rise / Fall Time (Typ)
3.5µs, 5µs
-
Input Type
AC, DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
55V
18V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.1V
1.4V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
4-DIP
8-SOIC