SFH628A-4
SFH628A-4
Active
Description:  OPTOISOLATOR 5.3KV TRANS 4-DIP
Manufacturer:  Vishay
Datasheet:   SFH628A-4 Datasheet
History Price: $1.25
In Stock: 35500
SFH628A-4 vs SFH1617A-2
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5000Vrms
Current Transfer Ratio (Min)
160% @ 1mA
63% @ 10mA
Current Transfer Ratio (Max)
500% @ 1mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
6µs, 5.5µs
3µs, 2.3µs
Rise / Fall Time (Typ)
3.5µs, 5µs
2µs, 2µs
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
55V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.1V
1.35V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
4-DIP