SFH615A-2-D
SFH615A-2-D
Obsolete
Description:  OPTOISOLATOR
Manufacturer:  Vishay
Datasheet:   SFH615A-2-D Datasheet
History Price: Obsolete
In Stock: 21700
SFH615A-2-D vs SFH617A-4
Manufacturer
Series
SFH615A
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
63% @ 10mA
160% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
320% @ 10mA
Turn On / Turn Off Time (Typ)
4.2µs, 23µs
3µs, 2.3µs
Rise / Fall Time (Typ)
3µs, 14µs
2µs, 2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.35V
1.35V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
4-DIP