Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
40% @ 10mA
300% @ 1.6mA
Current Transfer Ratio (Max)
80% @ 10mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
2µs, 2µs
Rise / Fall Time (Typ)
2µs, 2µs
-
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
100V
7V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.25V
1.4V
Current - DC Forward (If) (Max)
60 mA
20 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SMD
8-SOIC