SFH601-1X009T
SFH601-1X009T
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 17795
SFH601-1X009T vs SFH1690AT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
3750Vrms
Current Transfer Ratio (Min)
40% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
80% @ 10mA
150% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
5µs, 3µs
Rise / Fall Time (Typ)
2µs, 2µs
3µs, 4µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
100V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.15V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
6-SMD
4-SOP