Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
160% @ 1mA
Current Transfer Ratio (Max)
80% @ 10mA
500% @ 1mA
Turn On / Turn Off Time (Typ)
3.2µs, 3µs
6µs, 5.5µs
Rise / Fall Time (Typ)
2µs, 2.5µs
3.5µs, 5µs
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
70V
55V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.1V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
4-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
4-DIP