Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
63% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
125% @ 10mA
-
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
300ns, 300ns
Rise / Fall Time (Typ)
2µs, 2µs
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
25V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.35V
1.33V
Current - DC Forward (If) (Max)
60 mA
25 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
4-SMD
8-SMD