SFH1617A-2X018T
SFH1617A-2X018T
Obsolete
Description:  OPTOISOLATOR 5KV TRANS 4SMD
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 27465
SFH1617A-2X018T vs SFH628A-3X017
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
63% @ 10mA
100% @ 1mA
Current Transfer Ratio (Max)
125% @ 10mA
320% @ 1mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
6µs, 5.5µs
Rise / Fall Time (Typ)
2µs, 2µs
3.5µs, 5µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
55V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.35V
1.1V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SMD
4-SMD