☰
S2S4B
S2S4B
Obsolete
Description:  OPTOISOLATOR 3.75KV TRIAC 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   S2S4B Datasheet
History Price: Obsolete
In Stock: 15360
S2S4B vs S2S3LY
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
No
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Voltage - Off State
600 V
600 V
Static dV/dt (Min)
100V/µs
100V/µs
Current - LED Trigger (Ift) (Max)
10mA
5mA
Current - On State (It (RMS)) (Max)
50 mA
50 mA
Current - Hold (Ih)
3.5mA
3.5mA
Turn On Time
50祍 (Max)
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD
4-SMD
Supplier Device Package
4-SMD
4-SMD
Approval Agency
CSA, UR
CSA, UR, VDE