Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
3750Vrms
4000Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2.5ms, 500µs (Max)
300µs, 220µs (Max)
Rise / Fall Time (Typ)
-
-
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
10V
5V
Current - Output / Channel
5礎
5礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
40 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm), 4 Leads
Supplier Device Package
8-SMD
8-DIP Modified