PVI5033RS-TPBF
PVI5033RS-TPBF
Active
Description:  OPTOISO 3.75KV 2CH PHVOLT 8-SMT
Manufacturer:  Infineon Technologies
History Price: $17.15
In Stock: 18800
PVI5033RS-TPBF vs PVI1050
Series
PVI
PVI-NPbF
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
2
1
Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2.5ms, 500µs (Max)
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
10V
5V, 10V
Current - Output / Channel
5礎
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
40 mA
-
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm), 6 Leads
Supplier Device Package
8-SMD
8-DIP