PS9905-F3-NR-AX
PS9905-F3-NR-AX
Obsolete
Description:  OPTOISO 7.5KV GATE DRIVER 8LSDIP
Manufacturer:  CEL
History Price: Obsolete
In Stock: 12055
PS9905-F3-NR-AX vs PS9031-Y-V-F3-AX
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
7500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
160ns, 160ns
175ns, 175ns
Pulse Width Distortion (Max)
75ns
75ns
Rise / Fall Time (Typ)
60ns, 60ns
40ns, 40ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.6A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.543", 13.80mm Width)
6-SOIC (0.295", 7.50mm Width), 5 Leads
Supplier Device Package
8-LSDIP
5-SOP
Approval Agency
CSA, SEMKO, UL
CSA, UL, VDE