Status
Not For New Designs
Not For New Designs
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
2500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Output Type
Open Collector
Open Collector
Current - Output / Channel
25 mA
25 mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 5ns
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.65V
1.55V
Current - DC Forward (If) (Max)
15mA
25mA
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SSOP
6-SDIP Gull Wing