PS9817A-2-AX
PS9817A-2-AX
Not For New Designs
Description:  OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Manufacturer:  Renesas Electronics
History Price: $9.98
In Stock: 15600
PS9817A-2-AX vs PS9309L2-AX
Series
NEPOC
-
Packaging
Bulk
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
2500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
25 mA
Data Rate
10Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
200ns, 200ns
Rise / Fall Time (Typ)
20ns, 5ns
24ns, 3.2ns
Voltage - Forward (Vf) (Typ)
1.65V
1.55V
Current - DC Forward (If) (Max)
15mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SSOP
6-SDIP Gull Wing