PS9687L2-V-A
PS9687L2-V-A
Obsolete
Description:  OPTOISO 5KV OPEN COLL 8SMD GW
Manufacturer:  CEL
History Price: Obsolete
In Stock: 1900
PS9687L2-V-A vs PS9303L2-V-AX
Manufacturer
Series
NEPOC
NEPOC
Packaging
Tube
Strip
Status
Obsolete
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
25 mA
Data Rate
10Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
500ns, 550ns
Rise / Fall Time (Typ)
20ns, 10ns
120ns, 90ns
Voltage - Forward (Vf) (Typ)
1.65V
1.6V
Current - DC Forward (If) (Max)
30mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-DIP Gull Wing
6-SDIP Gull Wing