Inputs - Side 1/Side 2
1/0
-
Voltage - Isolation
5000Vrms
-
Common Mode Transient Immunity (Min)
10kV/µs
-
Output Type
Open Collector
-
Current - Output / Channel
25 mA
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
-
Rise / Fall Time (Typ)
20ns, 10ns
-
Voltage - Forward (Vf) (Typ)
1.65V
-
Current - DC Forward (If) (Max)
30mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SMD, Gull Wing
-
Supplier Device Package
8-DIP Gull Wing
-