Status
Preliminary
Not For New Designs
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Output Type
Open Collector
Open Collector
Current - Output / Channel
25 mA
15 mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
750ns, 500ns
Rise / Fall Time (Typ)
20ns, 10ns
-
Voltage - Forward (Vf) (Typ)
1.65V
1.65V
Current - DC Forward (If) (Max)
30mA
25mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-DIP
5-SO