PS9552L3-AX
PS9552L3-AX
Obsolete
Description:  OPTOISO 5KV GATE DRIVER 8SMD GW
Manufacturer:  Renesas Electronics
Datasheet:   PS9552L3-AX Datasheet
History Price: Obsolete
In Stock: 43000
PS9552L3-AX vs PS9552-V-AX
Series
NEPOC
NEPOC
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
300ns
300ns
Rise / Fall Time (Typ)
100ns, 100ns
100ns, 100ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.65V
1.65V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD Gull Wing
8-DIP
Approval Agency
BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE