Status
Active
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
250ns, 250ns
Pulse Width Distortion (Max)
75ns
100ns
Rise / Fall Time (Typ)
40ns, 40ns
50ns, 50ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP
Approval Agency
CSA, SEMKO, UL
CSA, SEMKO, UL