Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
15 mA
-
Propagation Delay tpLH / tpHL (Max)
750ns, 500ns
60ns, 60ns
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.65V
1.55V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-DIP
5-SO