PS9513-AX
PS9513-AX
Active
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9513-AX Datasheet
History Price: $4.37
In Stock: 11500
PS9513-AX vs PS9121-AX
Series
-
NEPOC
Packaging
Tube
Bulk
Status
Active
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
15 mA
25 mA
Data Rate
1Mbps
15Mbps
Propagation Delay tpLH / tpHL (Max)
750ns, 500ns
75ns, 75ns
Rise / Fall Time (Typ)
-
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.65V
1.65V
Current - DC Forward (If) (Max)
25mA
30mA
Voltage - Supply
4.5V ~ 20V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-DIP
5-SO