PS9506L2-E3-AX
PS9506L2-E3-AX
Active
Description:  HI-SPD OPTOCPLR 8-PIN DIP
Manufacturer:  Renesas Electronics
History Price: $3.68
In Stock: 41700
PS9506L2-E3-AX vs PS9307L-V-E3-AX
Series
-
NEPOC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
175ns, 175ns
Pulse Width Distortion (Max)
250ns
90ns
Rise / Fall Time (Typ)
50ns, 50ns
30ns, 30ns
Current - Output High, Low
400mA, 400mA
400mA, 400mA
Current - Peak Output
600mA
600mA
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SMD
6-SDIP
Approval Agency
CSA, SEMKO, UL, VDE
CSA, SEMKO, UL, VDE