Packaging
Strip
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
175ns, 175ns
Pulse Width Distortion (Max)
100ns
90ns
Rise / Fall Time (Typ)
50ns, 50ns
30ns, 30ns
Current - Output High, Low
2A, 2A
400mA, 400mA
Current - Peak Output
2.5A
600mA
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
-
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-DIP
6-SDIP
Approval Agency
CSA, SEMKO, UL
CSA, SEMKO, UL