PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Active
Description:  OPTOISO 5KV PUSH PULL 6SOIC
Manufacturer:  Renesas Electronics
History Price: $6.3
In Stock: 42600
PS9351L2-V-E3-AX vs PS9122-N-AX
Series
NEPOC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of Channels
1
-
Inputs - Side 1/Side 2
1/0
-
Voltage - Isolation
5000Vrms
-
Common Mode Transient Immunity (Min)
15kV/µs
-
Input Type
DC
-
Output Type
Push-Pull, Totem Pole
-
Current - Output / Channel
2 mA
-
Data Rate
15Mbps
-
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
-
Rise / Fall Time (Typ)
4ns, 4ns
-
Voltage - Forward (Vf) (Typ)
1.56V
-
Current - DC Forward (If) (Max)
25mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SOIC (0.268", 6.80mm Width)
-
Supplier Device Package
6-SDIP Gull Wing
-