PS9351L-V-E3-AX
PS9351L-V-E3-AX
Active
Description:  HI-SPD OPTOCPLR 6PIN SDIP
Manufacturer:  Renesas Electronics
History Price: $4.42
In Stock: 17000
PS9351L-V-E3-AX vs PS9309L-AX
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
2 mA
25 mA
Data Rate
15Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
200ns, 200ns
Rise / Fall Time (Typ)
4ns, 4ns
24ns, 3.2ns
Voltage - Forward (Vf) (Typ)
1.56V
1.55V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
6-SDIP Gull Wing