Packaging
Strip
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
400ns, 400ns
Pulse Width Distortion (Max)
50ns
250ns
Rise / Fall Time (Typ)
30ns, 30ns
50ns, 50ns
Current - Output High, Low
400mA, 400mA
400mA, 400mA
Current - Peak Output
600mA
600mA
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SMD
6-SDIP
Approval Agency
-
CSA, SEMKO, UL