PS9121-AX
PS9121-AX
Not For New Designs
Description:  OPTOISO 3.75KV OPN COLLECTOR 5SO
Manufacturer:  Renesas Electronics
Datasheet:   PS9121-AX Datasheet
History Price: $6
In Stock: 32600
PS9121-AX vs PS9313L-AX
Series
NEPOC
-
Packaging
Bulk
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
25 mA
15 mA
Data Rate
15Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
750ns, 500ns
Rise / Fall Time (Typ)
20ns, 5ns
-
Voltage - Forward (Vf) (Typ)
1.65V
1.56V
Current - DC Forward (If) (Max)
30mA
25mA
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
5-SO
6-SDIP Gull Wing