PS8821-2-F3-AX
PS8821-2-F3-AX
Obsolete
Description:  LINEAR OUTPUT OPTOCOUPLER
Manufacturer:  Renesas Electronics
History Price: $1.85
In Stock: 49515
PS8821-2-F3-AX vs PS8502L1-AX
Series
NEPOC
NEPOC
Packaging
Bulk
Tube
Status
Obsolete
Active
Number of Channels
2
1
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
7V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
-
1.7V
Current - DC Forward (If) (Max)
20 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.400", 10.16mm)
Supplier Device Package
-
8-DIP