Packaging
Bulk
Tape & Reel (TR)
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
220ns, 350ns
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
7V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
-
1.7V
Current - DC Forward (If) (Max)
20 mA
25 mA
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SMD, Gull Wing
Supplier Device Package
-
8-SMD