Status
Not For New Designs
Active
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
45% @ 16mA
45% @ 16mA
Turn On / Turn Off Time (Typ)
300ns, 600ns
-
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
35V
-
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SSOP
8-SSOP