PS8802-1-V-AX
PS8802-1-V-AX
Active
Description:  SO-8
Manufacturer:  Renesas Electronics
History Price: $9.69
In Stock: 38700
PS8802-1-V-AX vs PS8101-AX
Series
-
NEPOC
Packaging
Strip
Strip
Status
Active
Not For New Designs
Number of Channels
1
1
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
45% @ 16mA
35% @ 16mA
Turn On / Turn Off Time (Typ)
-
500ns, 600ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
-
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SSOP
5-SOP