PS8352AL2-V-AX
PS8352AL2-V-AX
Active
Description:  8PIN DIP W
Manufacturer:  Renesas Electronics
History Price: $19.67
In Stock: 5100
PS8352AL2-V-AX vs PS8352AL2-E3-AX
Series
NEPOC
NEPOC
Packaging
Cut Tape (CT),Strip
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3.1µs, 3.1µs
3.1µs, 3.1µs
Input Type
DC
DC
Output Type
Analog to Digital Converter
Analog to Digital Converter
Voltage - Output (Max)
-
6V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.80mm Width)
8-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SOIC
8-SOIC