PS8352AL2-V-AX
PS8352AL2-V-AX
Active
Description:  8PIN DIP W
Manufacturer:  Renesas Electronics
History Price: $19.67
In Stock: 5100
PS8352AL2-V-AX vs PS8302L-V-E3-AX
Series
NEPOC
NEPOC
Packaging
Cut Tape (CT),Strip
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
-
15% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3.1µs, 3.1µs
-
Input Type
DC
DC
Output Type
Analog to Digital Converter
Transistor
Voltage - Output (Max)
-
35V
Current - Output / Channel
-
8mA
Voltage - Forward (Vf) (Typ)
-
1.6V
Current - DC Forward (If) (Max)
-
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SOIC
6-SDIP Gull Wing