Packaging
Cut Tape (CT),Strip
Bulk
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
-
15% @ 16mA
Current Transfer Ratio (Max)
-
35% @ 16mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3.1µs, 3.1µs
-
Output Type
Analog to Digital Converter
Transistor with Base
Voltage - Output (Max)
-
35V
Current - Output / Channel
-
8mA
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
25 mA
Operating Temperature
-40 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.80mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SOIC
5-SO