Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Renesas Electronics PS8101-V-AX
PS8101-V-AX
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
PS8101 - Photocoupler, 1Mbps, Hi
Manufacturer:
Renesas Electronics
Datasheet:
PS8101-V-AX Datasheet
History Price: Active
In Stock: 35000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS8101-V-AX vs PS8101-AX
Part No
PS8101-V-AX
PS8101-AX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
NEPOC
Packaging
Bulk
Strip
Status
Active
Not For New Designs
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
35% @ 16mA
35% @ 16mA
Turn On / Turn Off Time (Typ)
-
500ns, 600ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
-
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
5-SOP